FIXED IND 5.1NH 800MA 51 MOHM
FIXED IND 5.1NH 800MA 51 MOHM
5.1nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 878187-LQW15AN5N1C10
Series: LQW15
Features: 5.1 nH Inductor 800 mA
Package: Reel - TR
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
FIXED IND 5.1NH 800MA 0.051OHM Product overview: LQW15AN5N1C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N1C10D can be used for catalog matching and distributor lookup.
FIXED IND 5.1NH 800MA 0.051OHM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW15AN5N1C10DCT-ND | 878187-LQW15AN5N1C10D | 71-LQW15AN5N1C10D | LQW15AN5N1C10D |
| Product Name | Fixed Inductors | Fixed Inductors - LQW15AN5N1C10D | 800MA 0.051OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | |
| Configuration | Fixed |