Murata Electronics Fixed Inductors LQW15AN47NJ80D

Description
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7645-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7645-1-ND
Fixed Inductors 490-7645-1-ND
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7645-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7645-6-ND
Fixed Inductors 490-7645-6-ND
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7645-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7645-2-ND
Fixed Inductors 490-7645-2-ND
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN47NJ80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN47NJ80D
Fixed Inductors LQW15AN47NJ80D
FIXED IND 47NH 440MA 0.648OHM SM

FIXED IND 47NH 440MA 0.648OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-7645-1-ND LQW15AN47NJ80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details