FIXED IND 4.3NH 750MA 0.07OHM SM Product overview: LQW15AN4N3C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N3C00D can be used for catalog matching and distributor lookup.
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
RF INDUCTOR, WIREWOUND, 4.3NH/0.75A/0402 ROHS COMPLIANT: YES
FIXED IND 4.3NH 750MA 0.07OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN4N3C00D | 490-1138-6-ND | 54AK7425 | LQW15AN4N3C00D |
| Product Name | 750MA 0.07OHM Inductor and Choke | Fixed Inductors | Rf Inductor, Wirewound, 4.3Nh/0.75A/0402 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0043 microH | 0.0043 microH |