Murata Electronics Fixed Inductors LQW15AN43NJ8ZD

Description
43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN43NJ8ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN43NJ8ZDTR-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN43NJ8ZDCT-ND - DigiKey
Thief River Falls, MN, United States
43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 515mA 516mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW15AN43NJ8ZDDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-3 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers