Murata Electronics Fixed Inductors LQW15AN5N0B80D

Description
5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7654-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7654-1-ND
Fixed Inductors 490-7654-1-ND
5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7654-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7654-6-ND
Fixed Inductors 490-7654-6-ND
5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7654-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7654-2-ND
Fixed Inductors 490-7654-2-ND
5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN5N0B80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN5N0B80D
Fixed Inductors LQW15AN5N0B80D
FIXED IND 5NH 1.77A 0.04OHM SMD

FIXED IND 5NH 1.77A 0.04OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-7654-1-ND LQW15AN5N0B80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers