Murata Electronics Fixed Inductors LQW15AN5N8G8ZD

Description
5.8nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.8nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15532-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15532-6-ND
Fixed Inductors 490-15532-6-ND
5.8nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.8nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15532-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15532-1-ND
Fixed Inductors 490-15532-1-ND
5.8nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.8nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15532-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15532-2-ND
Fixed Inductors 490-15532-2-ND
5.8nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.8nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15532-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Molded SMD Inductors - 2176737-8 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
Surface Mount Inductors - 2567595P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details