Murata Power Solutions Fixed Inductors LQW15AN72NJ00D

Description
72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN72NJ00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15AN72NJ00D-ND
Fixed Inductors LQW15AN72NJ00D-ND
72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

72nH Unshielded Wirewound Inductor 135mA 2.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 135MA 2.1OHM Inductor and Choke - 71-LQW15AN72NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 135MA 2.1OHM Inductor and Choke
71-LQW15AN72NJ00D
SMD 135MA 2.1OHM Inductor and Choke 71-LQW15AN72NJ00D
FIXED IND 72NH 135MA 2.1OHM SMD Product overview: LQW15AN72NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 135MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 135MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN72NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 72NH 135MA 2.1OHM SMD Product overview: LQW15AN72NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 135MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 135MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN72NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN72NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN72NJ00D
Fixed Inductors LQW15AN72NJ00D
FIXED IND 72NH 135MA 2.1OHM SMD

FIXED IND 72NH 135MA 2.1OHM SMD

Supplier's Site Datasheet
Inductor, 72Nh, 2.5Ghz, 0.135A, 0402 Murata - 62AK3830 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 72Nh, 2.5Ghz, 0.135A, 0402 Murata
62AK3830
Inductor, 72Nh, 2.5Ghz, 0.135A, 0402 Murata 62AK3830
INDUCTOR, 72NH, 2.5GHZ, 0.135A, 0402

INDUCTOR, 72NH, 2.5GHZ, 0.135A, 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW15AN72NJ00D-ND 71-LQW15AN72NJ00D LQW15AN72NJ00D 62AK3830
Product Name Fixed Inductors SMD 135MA 2.1OHM Inductor and Choke Fixed Inductors Inductor, 72Nh, 2.5Ghz, 0.135A, 0402 Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data