Murata Power Solutions Fixed Inductors LQW15AN62NH00D

Description
62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12080-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12080-2-ND
Fixed Inductors 490-12080-2-ND
62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12080-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12080-1-ND
Fixed Inductors 490-12080-1-ND
62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12080-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12080-6-ND
Fixed Inductors 490-12080-6-ND
62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 145MA 1.82OHM Inductor and Choke - 71-LQW15AN62NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 145MA 1.82OHM Inductor and Choke
71-LQW15AN62NH00D
SMD 145MA 1.82OHM Inductor and Choke 71-LQW15AN62NH00D
FIXED IND 62NH 145MA 1.82OHM SMD Product overview: LQW15AN62NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 145MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 145MA, 1.82OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN62NH00D can be used for catalog matching and distributor lookup.

FIXED IND 62NH 145MA 1.82OHM SMD Product overview: LQW15AN62NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 145MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 145MA, 1.82OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN62NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN62NH00D
923906-LQW15AN62NH00D
Fixed Inductors - LQW15AN62NH00D 923906-LQW15AN62NH00D
Manufacturer: Murata Electronics North America Win Source Part Number: 923906-LQW15AN62NH00 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 1.82Ohm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-12080-2, LQW15AN62NH00D-ND, 490-12080-1, 490-12080-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923906-LQW15AN62NH00D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 1.82Ohm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-12080-2, LQW15AN62NH00D-ND, 490-12080-1, 490-12080-6

Buy Now Datasheet
INDUCTOR

INDUCTOR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12080-2-ND 71-LQW15AN62NH00D 923906-LQW15AN62NH00D 535-LQW15AN62NH00D
Product Name Fixed Inductors SMD 145MA 1.82OHM Inductor and Choke Fixed Inductors - LQW15AN62NH00D INDUCTOR
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 253 to ? microH
Rated DC Current 4000 milliamps
View Details
4 suppliers