Murata Electronics Fixed Inductors LQW15AN75NJ8ZD

Description
75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15566-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15566-2-ND
Fixed Inductors 490-15566-2-ND
75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15566-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15566-1-ND
Fixed Inductors 490-15566-1-ND
75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15566-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15566-6-ND
Fixed Inductors 490-15566-6-ND
75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric)

75nH Unshielded Wirewound Inductor 320mA 1.224Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15566-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - 1-2176788-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details