Murata Power Solutions Fixed Inductors LQW15AN4N7C00D

Description
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1139-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1139-1-ND
Fixed Inductors 490-1139-1-ND
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1139-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1139-6-ND
Fixed Inductors 490-1139-6-ND
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1139-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1139-2-ND
Fixed Inductors 490-1139-2-ND
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
750MA 0.07OHM Inductor and Choke - 71-LQW15AN4N7C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.07OHM Inductor and Choke
71-LQW15AN4N7C00D
750MA 0.07OHM Inductor and Choke 71-LQW15AN4N7C00D
FIXED IND 4.7NH 750MA 0.07OHM SM Product overview: LQW15AN4N7C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N7C00D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 750MA 0.07OHM SM Product overview: LQW15AN4N7C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N7C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN4N7C00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN4N7C00D
750mA 4.7nH 0402 Power Inductors ROHS

750mA 4.7nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN4N7C00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN4N7C00D
Fixed Inductors LQW15AN4N7C00D
FIXED IND 4.7NH 750MA 0.07OHM SM

FIXED IND 4.7NH 750MA 0.07OHM SM

Supplier's Site Datasheet
Inductor, 4.7Nh, 750Ma, 0.2Nh, 8Ghz; Inductance Murata - 35R0862 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 750Ma, 0.2Nh, 8Ghz; Inductance Murata
35R0862
Inductor, 4.7Nh, 750Ma, 0.2Nh, 8Ghz; Inductance Murata 35R0862
INDUCTOR, 4.7NH, 750MA, 0.2NH, 8GHZ; Inductance:4.7nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:8GHz; DC Current Rating:750mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:-; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

INDUCTOR, 4.7NH, 750MA, 0.2NH, 8GHZ; Inductance:4.7nH; DC Resistance Max:0.07ohm; Self Resonant Frequency:8GHz; DC Current Rating:750mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:-; Inductance Tolerance:± 0.2nH RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1139-1-ND 71-LQW15AN4N7C00D LQW15AN4N7C00D LQW15AN4N7C00D 35R0862
Product Name Fixed Inductors 750MA 0.07OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 4.7Nh, 750Ma, 0.2Nh, 8Ghz; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data