Murata Electronics Fixed Inductors LQW15AN6N5G8ZD

Description
6.5nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.5nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15555-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15555-2-ND
Fixed Inductors 490-15555-2-ND
6.5nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric)

6.5nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15555-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15555-1-ND
Fixed Inductors 490-15555-1-ND
6.5nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric)

6.5nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15555-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15555-6-ND
Fixed Inductors 490-15555-6-ND
6.5nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric)

6.5nH Unshielded Wirewound Inductor 1.38A 65mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15555-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details