Murata Electronics Fixed Inductors LQW15AN68NJ0ZD

Description
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN68NJ0ZD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15AN68NJ0ZD-ND
Fixed Inductors LQW15AN68NJ0ZD-ND
68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric)

68nH Unshielded Wirewound Inductor 140mA 1.96Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW15AN68NJ0ZD-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-9N1 0201CT-9N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2125972P - RS Components, Ltd.
Specs
Inductance Range 150 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details