Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15AN4N2C10D

Description
Win Source Part Number: 1369874-LQW15AN4N2C1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 4.2 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 51mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 6.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369874-LQW15AN4N2C1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 4.2 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 51mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 6.5GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369874-LQW15AN4N2C10D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369874-LQW15AN4N2C10D
Inductors, Coils, Chokes - Fixed Inductors 1369874-LQW15AN4N2C10D
Win Source Part Number: 1369874-LQW15AN4N2C1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 4.2 nH Current Rating (Amps): 800 mA Shielding: Unshielded DC Resistance (DCR): 51mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 6.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369874-LQW15AN4N2C10D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 4.2 nH
Current Rating (Amps): 800 mA
Shielding: Unshielded
DC Resistance (DCR): 51mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 6.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
800MA 0.051OHM Inductor and Choke - 71-LQW15AN4N2C10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 0.051OHM Inductor and Choke
71-LQW15AN4N2C10D
800MA 0.051OHM Inductor and Choke 71-LQW15AN4N2C10D
FIXED IND 4.2NH 800MA 0.051OHM Product overview: LQW15AN4N2C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N2C10D can be used for catalog matching and distributor lookup.

FIXED IND 4.2NH 800MA 0.051OHM Product overview: LQW15AN4N2C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N2C10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW15AN4N2C10DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.2NH 800MA 51 MOHM

FIXED IND 4.2NH 800MA 51 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN4N2C10DTR-ND - DigiKey
Thief River Falls, MN, United States
4.2nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

4.2nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN4N2C10DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.2NH 800MA 51 MOHM

FIXED IND 4.2NH 800MA 51 MOHM

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN4N2C10D
Inductors/Coils/Transformers >> Power Inductors LQW15AN4N2C10D
800mA 4.2nH 0402 Power Inductors ROHS

800mA 4.2nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN4N2C10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN4N2C10D
Fixed Inductors LQW15AN4N2C10D
FIXED IND 4.2NH 800MA 0.051OHM

FIXED IND 4.2NH 800MA 0.051OHM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 1369874-LQW15AN4N2C10D 71-LQW15AN4N2C10D 490-LQW15AN4N2C10DCT-ND LQW15AN4N2C10D LQW15AN4N2C10D
Product Name Inductors, Coils, Chokes - Fixed Inductors 800MA 0.051OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Configuration Fixed Fixed
Inductance Range 0.0042 microH 0.0042 microH 0.0042 microH 0.0042 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details