Murata Power Solutions Surface Mount Inductors LQW15AN47NG00D

Description
Murata LQW15AN47NG00D
Request a Quote Datasheet
Description
Murata LQW15AN47NG00D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7926445P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926445P
Surface Mount Inductors 7926445P
Murata LQW15AN47NG00D

Murata LQW15AN47NG00D

Supplier's Site
Surface Mount Inductors - 7926445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926445
Surface Mount Inductors 7926445
Murata LQW15AN47NG00D

Murata LQW15AN47NG00D

Supplier's Site
Surface Mount Inductors - 1253199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1253199
Surface Mount Inductors 1253199
Murata LQW15AN47NG00D

Murata LQW15AN47NG00D

Supplier's Site
Fixed Inductors - 490-6819-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6819-2-ND
Fixed Inductors 490-6819-2-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6819-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6819-6-ND
Fixed Inductors 490-6819-6-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6819-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6819-1-ND
Fixed Inductors 490-6819-1-ND
47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 210mA 1.08Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 210MA 1.08OHM Inductor and Choke - 71-LQW15AN47NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 210MA 1.08OHM Inductor and Choke
71-LQW15AN47NG00D
SMD 210MA 1.08OHM Inductor and Choke 71-LQW15AN47NG00D
FIXED IND 47NH 210MA 1.08OHM SMD Product overview: LQW15AN47NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN47NG00D can be used for catalog matching and distributor lookup.

FIXED IND 47NH 210MA 1.08OHM SMD Product overview: LQW15AN47NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 210MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 210MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN47NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN47NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN47NG00D
210mA 47nH ±2% 0402 Power Inductors ROHS

210mA 47nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 47Nh, 210Ma, 2%, 2.9Ghz; Inductance Murata - 35R0863 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 210Ma, 2%, 2.9Ghz; Inductance Murata
35R0863
Inductor, 47Nh, 210Ma, 2%, 2.9Ghz; Inductance Murata 35R0863
INDUCTOR, 47NH, 210MA, 2%, 2.9GHZ; Inductance:47nH; DC Resistance Max:1.08ohm; Self Resonant Frequency:2.9GHz; DC Current Rating:210mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW Series; Inductance Tolerance:± 2% RoHS Compliant: Yes

INDUCTOR, 47NH, 210MA, 2%, 2.9GHZ; Inductance:47nH; DC Resistance Max:1.08ohm; Self Resonant Frequency:2.9GHz; DC Current Rating:210mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW Series; Inductance Tolerance:± 2% RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQW15AN47NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN47NG00D
Fixed Inductors LQW15AN47NG00D
FIXED IND 47NH 210MA 1.08OHM SMD

FIXED IND 47NH 210MA 1.08OHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7926445P 7926445 1253199 490-6819-2-ND 71-LQW15AN47NG00D LQW15AN47NG00D 35R0863 LQW15AN47NG00D
Product Name Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 210MA 1.08OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Inductor, 47Nh, 210Ma, 2%, 2.9Ghz; Inductance Murata Fixed Inductors
Inductance Range 0.0470 microH 0.0470 microH 0.0470 microH 0.0470 microH 0.0470 microH
DCR 1.08 ohms 1.08 ohms 1.08 ohms 1.08 ohms 1.08 ohms
Rated DC Current 210 milliamps 210 milliamps 210 milliamps 210 milliamps
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0402 0402 0402 (1005m)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers