Murata Power Solutions Fixed Inductors LQW15AN6N2B00D

Description
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6838-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6838-6-ND
Fixed Inductors 490-6838-6-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6838-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6838-1-ND
Fixed Inductors 490-6838-1-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6838-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6838-2-ND
Fixed Inductors 490-6838-2-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
700MA 0.09OHM Inductor and Choke - 71-LQW15AN6N2B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 0.09OHM Inductor and Choke
71-LQW15AN6N2B00D
700MA 0.09OHM Inductor and Choke 71-LQW15AN6N2B00D
FIXED IND 6.2NH 700MA 0.09OHM SM Product overview: LQW15AN6N2B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N2B00D can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 700MA 0.09OHM SM Product overview: LQW15AN6N2B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N2B00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN6N2B00D
1057409-LQW15AN6N2B00D
Fixed Inductors - LQW15AN6N2B00D 1057409-LQW15AN6N2B00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057409-LQW15AN6N2B0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 6.2nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 8GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057409-LQW15AN6N2B00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 6.2nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 8GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - LQW15AN6N2B00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN6N2B00D
Fixed Inductors LQW15AN6N2B00D
FIXED IND 6.2NH 700MA 0.09OHM SM

FIXED IND 6.2NH 700MA 0.09OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN6N2B00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN6N2B00D
700mA 6.2nH 0402 Power Inductors ROHS

700mA 6.2nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqw15An Series, 6.2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata - 45Y5481 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw15An Series, 6.2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata
45Y5481
Surface Mount High Frequency Inductor, Lqw15An Series, 6.2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata 45Y5481
Surface Mount High Frequency Inductor, LQW15AN Series, 6.2 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW15AN Series, 6.2 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-6838-6-ND 71-LQW15AN6N2B00D 1057409-LQW15AN6N2B00D LQW15AN6N2B00D LQW15AN6N2B00D 45Y5481
Product Name Fixed Inductors 700MA 0.09OHM Inductor and Choke Fixed Inductors - LQW15AN6N2B00D Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Surface Mount High Frequency Inductor, Lqw15An Series, 6.2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data