Murata Power Solutions Fixed Inductors LQW15AN4N3B00D

Description
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6824-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6824-1-ND
Fixed Inductors 490-6824-1-ND
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6824-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6824-2-ND
Fixed Inductors 490-6824-2-ND
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6824-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6824-6-ND
Fixed Inductors 490-6824-6-ND
4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
750MA 0.07OHM Inductor and Choke - 71-LQW15AN4N3B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.07OHM Inductor and Choke
71-LQW15AN4N3B00D
750MA 0.07OHM Inductor and Choke 71-LQW15AN4N3B00D
FIXED IND 4.3NH 750MA 0.07OHM SM Product overview: LQW15AN4N3B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N3B00D can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 750MA 0.07OHM SM Product overview: LQW15AN4N3B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N3B00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN4N3B00D
1057402-LQW15AN4N3B00D
Fixed Inductors - LQW15AN4N3B00D 1057402-LQW15AN4N3B00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057402-LQW15AN4N3B0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 750mA Inductance: 4.3nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 10GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 70 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057402-LQW15AN4N3B00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 750mA
Inductance: 4.3nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 10GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 70 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN4N3B00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN4N3B00D
750mA 4.3nH 0402 Power Inductors ROHS

750mA 4.3nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN4N3B00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN4N3B00D
Fixed Inductors LQW15AN4N3B00D
FIXED IND 4.3NH 750MA 0.07OHM SM

FIXED IND 4.3NH 750MA 0.07OHM SM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqw15An Series, 4.3 Nh, 0.1Nh, 0402 [1005 Metric], 10 Ghz Rohs Compliant Murata - 45Y5475 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw15An Series, 4.3 Nh, 0.1Nh, 0402 [1005 Metric], 10 Ghz Rohs Compliant Murata
45Y5475
Surface Mount High Frequency Inductor, Lqw15An Series, 4.3 Nh, 0.1Nh, 0402 [1005 Metric], 10 Ghz Rohs Compliant Murata 45Y5475
Surface Mount High Frequency Inductor, LQW15AN Series, 4.3 nH, 0.1nH, 0402 [1005 Metric], 10 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW15AN Series, 4.3 nH, 0.1nH, 0402 [1005 Metric], 10 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6824-1-ND 71-LQW15AN4N3B00D 1057402-LQW15AN4N3B00D LQW15AN4N3B00D LQW15AN4N3B00D 45Y5475
Product Name Fixed Inductors 750MA 0.07OHM Inductor and Choke Fixed Inductors - LQW15AN4N3B00D Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Surface Mount High Frequency Inductor, Lqw15An Series, 4.3 Nh, 0.1Nh, 0402 [1005 Metric], 10 Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details