Murata Electronics Fixed Inductors LQW15AN6N2B8ZD

Description
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15547-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15547-6-ND
Fixed Inductors 490-15547-6-ND
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15547-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15547-1-ND
Fixed Inductors 490-15547-1-ND
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15547-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15547-2-ND
Fixed Inductors 490-15547-2-ND
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15547-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 14.75 to ? microH
Rated DC Current 3400 milliamps
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details