Murata Power Solutions SMD 250MA 0.7OHM Inductor and Choke LQW15AN43NG00D

Description
FIXED IND 43NH 250MA 0.7OHM SMD Product overview: LQW15AN43NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN43NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 43NH 250MA 0.7OHM SMD Product overview: LQW15AN43NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN43NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 250MA 0.7OHM Inductor and Choke - 71-LQW15AN43NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 0.7OHM Inductor and Choke
71-LQW15AN43NG00D
SMD 250MA 0.7OHM Inductor and Choke 71-LQW15AN43NG00D
FIXED IND 43NH 250MA 0.7OHM SMD Product overview: LQW15AN43NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN43NG00D can be used for catalog matching and distributor lookup.

FIXED IND 43NH 250MA 0.7OHM SMD Product overview: LQW15AN43NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN43NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6817-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6817-2-ND
Fixed Inductors 490-6817-2-ND
43nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6817-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6817-6-ND
Fixed Inductors 490-6817-6-ND
43nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6817-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6817-1-ND
Fixed Inductors 490-6817-1-ND
43nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

43nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN43NG00D
780063-LQW15AN43NG00D
Fixed Inductors - LQW15AN43NG00D 780063-LQW15AN43NG00D
Manufacturer: Murata Electronics North America Win Source Part Number: 780063-LQW15AN43NG00 D Series: LQW15 Packaging: Reel package Type: Wirewound Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 250mA Shielding: Unshielded Inductance: 43nH Mounting: SMD Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 3GHz Test Frequency: 100MHz Family Name: LQW15AN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700 mOhm Max Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Alternative Parts (Cross-Reference): LQW15AN43NG0ZB; LQW15AN43NG0ZD; AISC-0402 -39NJ-T; AISC-0402 -43NJ-T; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780063-LQW15AN43NG00D
Series: LQW15
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 250mA
Shielding: Unshielded
Inductance: 43nH
Mounting: SMD
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 3GHz
Test Frequency: 100MHz
Family Name: LQW15AN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700 mOhm Max
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Alternative Parts (Cross-Reference): LQW15AN43NG0ZB; LQW15AN43NG0ZD; AISC-0402 -39NJ-T; AISC-0402 -43NJ-T;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - LQW15AN43NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN43NG00D
Fixed Inductors LQW15AN43NG00D
FIXED IND 43NH 250MA 0.7OHM SMD

FIXED IND 43NH 250MA 0.7OHM SMD

Supplier's Site Datasheet
Rf Inductor, Wirewound, 43Nh, 0.25A/0402 Rohs Compliant Murata - 51AK6000 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Wirewound, 43Nh, 0.25A/0402 Rohs Compliant Murata
51AK6000
Rf Inductor, Wirewound, 43Nh, 0.25A/0402 Rohs Compliant Murata 51AK6000
RF INDUCTOR, WIREWOUND, 43NH, 0.25A/0402 ROHS COMPLIANT: YES

RF INDUCTOR, WIREWOUND, 43NH, 0.25A/0402 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN43NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN43NG00D
250mA 43nH ±2% 0402 Power Inductors ROHS

250mA 43nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW15AN43NG00D 490-6817-2-ND 780063-LQW15AN43NG00D LQW15AN43NG00D 51AK6000 LQW15AN43NG00D
Product Name SMD 250MA 0.7OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW15AN43NG00D Fixed Inductors Rf Inductor, Wirewound, 43Nh, 0.25A/0402 Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0430 microH 0.0430 microH 0.0430 microH 0.0430 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226560KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details