FIXED IND 6NH 760MA 0.056OHM SMD Product overview: LQW15AN6N0D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 760MA, 0.056OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 760MA, 0.056OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N0D10D can be used for catalog matching and distributor lookup.
Win Source Part Number: 1120702-LQW15AN6N0D1
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: *
Package: Tape & Reel (TR)
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-LQW15AN6N0D10D,4
Base Product Number: LQW15AN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN6N0D10D | 490-LQW15AN6N0D10DTR-ND | 1120702-LQW15AN6N0D10D |
| Product Name | SMD 760MA 0.056OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | |
| Inductance Range | 0.0060 microH | ||
| Packing Method | Tape & Reel (TR) | Tape Reel |