Murata Electronics Fixed Inductors LQW15AN4N7D10D

Description
4.7nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-8442-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8442-2-ND
Fixed Inductors 490-8442-2-ND
4.7nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8442-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8442-1-ND
Fixed Inductors 490-8442-1-ND
4.7nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-8442-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-8442-6-ND
Fixed Inductors 490-8442-6-ND
4.7nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 800mA 51mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN4N7D10D
1057403-LQW15AN4N7D10D
Fixed Inductors - LQW15AN4N7D10D 1057403-LQW15AN4N7D10D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057403-LQW15AN4N7D1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 800mA Inductance: 4.7nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 8GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 51 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057403-LQW15AN4N7D10D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 800mA
Inductance: 4.7nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 8GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 51 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
800MA 0.051OHM Inductor and Choke - 71-LQW15AN4N7D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 0.051OHM Inductor and Choke
71-LQW15AN4N7D10D
800MA 0.051OHM Inductor and Choke 71-LQW15AN4N7D10D
FIXED IND 4.7NH 800MA 0.051OHM Product overview: LQW15AN4N7D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N7D10D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 800MA 0.051OHM Product overview: LQW15AN4N7D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N7D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 4.7Nh, 8Ghz, 0.8A, 0402 Rohs Compliant Murata - 76AH5583 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 8Ghz, 0.8A, 0402 Rohs Compliant Murata
76AH5583
Inductor, 4.7Nh, 8Ghz, 0.8A, 0402 Rohs Compliant Murata 76AH5583
INDUCTOR, 4.7NH, 8GHZ, 0.8A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 4.7NH, 8GHZ, 0.8A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN4N7D10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN4N7D10D
Fixed Inductors LQW15AN4N7D10D
FIXED IND 4.7NH 800MA 0.051OHM

FIXED IND 4.7NH 800MA 0.051OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-8442-2-ND 1057403-LQW15AN4N7D10D 71-LQW15AN4N7D10D 76AH5583 LQW15AN4N7D10D
Product Name Fixed Inductors Fixed Inductors - LQW15AN4N7D10D 800MA 0.051OHM Inductor and Choke Inductor, 4.7Nh, 8Ghz, 0.8A, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details