Murata Electronics Fixed Inductors LQW15AN5N6G8ZD

Description
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15524-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15524-1-ND
Fixed Inductors 490-15524-1-ND
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15524-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15524-6-ND
Fixed Inductors 490-15524-6-ND
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15524-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15524-2-ND
Fixed Inductors 490-15524-2-ND
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15524-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-271 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details