Murata Electronics Fixed Inductors LQW15AN7N1G80D

Description
7.1nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.1nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7671-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7671-2-ND
Fixed Inductors 490-7671-2-ND
7.1nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)

7.1nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7671-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7671-6-ND
Fixed Inductors 490-7671-6-ND
7.1nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)

7.1nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7671-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7671-1-ND
Fixed Inductors 490-7671-1-ND
7.1nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)

7.1nH Unshielded Wirewound Inductor 1.42A 69mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-7671-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-8 - TE Connectivity
Specs
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0800 ohms
View Details
2 suppliers
Leaded Inductors - 1730042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers