Murata Electronics Fixed Inductors LQW15AN4N7B80D

Description
4.7nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16888-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16888-1-ND
Fixed Inductors 490-16888-1-ND
4.7nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16888-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16888-2-ND
Fixed Inductors 490-16888-2-ND
4.7nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16888-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16888-6-ND
Fixed Inductors 490-16888-6-ND
4.7nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 1.2A 71mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
1.2A 0.071OHM Inductor and Choke - 71-LQW15AN4N7B80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2A 0.071OHM Inductor and Choke
71-LQW15AN4N7B80D
1.2A 0.071OHM Inductor and Choke 71-LQW15AN4N7B80D
FIXED IND 4.7NH 1.2A 0.071OHM SM Product overview: LQW15AN4N7B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 0.071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 0.071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N7B80D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 1.2A 0.071OHM SM Product overview: LQW15AN4N7B80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 0.071OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 0.071OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N7B80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327904-LQW15AN4N7B80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327904-LQW15AN4N7B80D
Inductors, Coils, Chokes - Fixed Inductors 1327904-LQW15AN4N7B80D
Manufacturer: Murata Electronics Win Source Part Number: 1327904-LQW15AN4N7B8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 4.7 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.1nH Q @ Freq: 31 @ 250MHz Frequency - Self Resonant: 8GHz DC Resistance (DCR): 71mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-16888-6,490-1688 8-2,LQW15AN4N7B80D-N D,490-16888-1 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327904-LQW15AN4N7B80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 4.7 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.1nH
Q @ Freq: 31 @ 250MHz
Frequency - Self Resonant: 8GHz
DC Resistance (DCR): 71mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-16888-6,490-16888-2,LQW15AN4N7B80D-ND,490-16888-1
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 4.7Nh, 8Ghz, 1.2A, 0402 Murata - 62AK3826 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 8Ghz, 1.2A, 0402 Murata
62AK3826
Inductor, 4.7Nh, 8Ghz, 1.2A, 0402 Murata 62AK3826
INDUCTOR, 4.7NH, 8GHZ, 1.2A, 0402

INDUCTOR, 4.7NH, 8GHZ, 1.2A, 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16888-1-ND 71-LQW15AN4N7B80D 1327904-LQW15AN4N7B80D 62AK3826
Product Name Fixed Inductors 1.2A 0.071OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 4.7Nh, 8Ghz, 1.2A, 0402 Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5675-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers