Murata Electronics Fixed Inductors LQW15AN4N5D8ZD

Description
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15473-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15473-6-ND
Fixed Inductors 490-15473-6-ND
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15473-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15473-2-ND
Fixed Inductors 490-15473-2-ND
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15473-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15473-1-ND
Fixed Inductors 490-15473-1-ND
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15473-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3228-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details