Murata Electronics Fixed Inductors LQW15AN51NG8ZD

Description
51nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15491-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15491-2-ND
Fixed Inductors 490-15491-2-ND
51nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15491-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15491-6-ND
Fixed Inductors 490-15491-6-ND
51nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15491-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15491-1-ND
Fixed Inductors 490-15491-1-ND
51nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15491-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1678172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-3N9 0402CS-3N9XJRW , 0402CS-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers