Murata Power Solutions Fixed Inductors LQW15AN6N2D00D

Description
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1141-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1141-2-ND
Fixed Inductors 490-1141-2-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1141-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1141-6-ND
Fixed Inductors 490-1141-6-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1141-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1141-1-ND
Fixed Inductors 490-1141-1-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
700MA 0.09OHM Inductor and Choke - 71-LQW15AN6N2D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 0.09OHM Inductor and Choke
71-LQW15AN6N2D00D
700MA 0.09OHM Inductor and Choke 71-LQW15AN6N2D00D
FIXED IND 6.2NH 700MA 0.09OHM SM Product overview: LQW15AN6N2D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N2D00D can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 700MA 0.09OHM SM Product overview: LQW15AN6N2D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N2D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN6N2D00D
1057410-LQW15AN6N2D00D
Fixed Inductors - LQW15AN6N2D00D 1057410-LQW15AN6N2D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057410-LQW15AN6N2D0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 6.2nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 8GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 90 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057410-LQW15AN6N2D00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 6.2nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 8GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 90 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 6.2Nh, 0.7A, 0402, Unshielded; Inductance Murata - 99AC4022 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Nh, 0.7A, 0402, Unshielded; Inductance Murata
99AC4022
Inductor, 6.2Nh, 0.7A, 0402, Unshielded; Inductance Murata 99AC4022
INDUCTOR, 6.2NH, 0.7A, 0402, UNSHIELDED; Inductance:6.2nH; Product Range:LQW15AN_00 Series; DC Current Rating:700mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.09ohm; RoHS Compliant: Yes

INDUCTOR, 6.2NH, 0.7A, 0402, UNSHIELDED; Inductance:6.2nH; Product Range:LQW15AN_00 Series; DC Current Rating:700mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.09ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN6N2D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN6N2D00D
Fixed Inductors LQW15AN6N2D00D
FIXED IND 6.2NH 700MA 0.09OHM SM

FIXED IND 6.2NH 700MA 0.09OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1141-2-ND 71-LQW15AN6N2D00D 1057410-LQW15AN6N2D00D 99AC4022 LQW15AN6N2D00D
Product Name Fixed Inductors 700MA 0.09OHM Inductor and Choke Fixed Inductors - LQW15AN6N2D00D Inductor, 6.2Nh, 0.7A, 0402, Unshielded; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data