Murata Electronics Fixed Inductors LQW15AN4N9B00D

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN4N9B00DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN4N9B00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.9NH 600MA 120 MOHM

FIXED IND 4.9NH 600MA 120 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN4N9B00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.9NH 600MA 120 MOHM

FIXED IND 4.9NH 600MA 120 MOHM

Buy Now Datasheet
Inductors, Coils, Chokes Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes Fixed Inductors
Inductors, Coils, Chokes Fixed Inductors
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Inductors, Coils, Chokes Fixed Inductors Series: LQW15 Package: Tape & Reel (TR) Product Status: Active Type: Drum Core, Wirewound Material - Core: Non-Magnetic Inductance: 4.9 nH Tolerance: ±0.1nH

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: LQW15
Package: Tape & Reel (TR)
Product Status: Active
Type: Drum Core, Wirewound
Material - Core: Non-Magnetic
Inductance: 4.9 nH
Tolerance: ±0.1nH

Buy Now Datasheet
600MA 0.12OHM Inductor and Choke - 71-LQW15AN4N9B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 0.12OHM Inductor and Choke
71-LQW15AN4N9B00D
600MA 0.12OHM Inductor and Choke 71-LQW15AN4N9B00D
FIXED IND 4.9NH 600MA 0.12OHM SM Product overview: LQW15AN4N9B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N9B00D can be used for catalog matching and distributor lookup.

FIXED IND 4.9NH 600MA 0.12OHM SM Product overview: LQW15AN4N9B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 0.12OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 0.12OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N9B00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN4N9B00DTR-ND 71-LQW15AN4N9B00D
Product Name Fixed Inductors Inductors, Coils, Chokes Fixed Inductors 600MA 0.12OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details
UT/ET Series Common Mode Inductors - ET2835-038 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers