Murata Power Solutions Newest Parts - LQW15AN62NJ00D LQW15AN62NJ00D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204426-LQW15AN62NJ0 0D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 62nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 2.6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.82Ohm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 20 at 200MHz Current Rating (Amps): 145mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204426-LQW15AN62NJ0 0D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 62nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 2.6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.82Ohm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 20 at 200MHz Current Rating (Amps): 145mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Newest Parts - LQW15AN62NJ00D
1204426-LQW15AN62NJ00D
Newest Parts - LQW15AN62NJ00D 1204426-LQW15AN62NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1204426-LQW15AN62NJ0 0D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 62nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 2.6GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.82Ohm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Q at Freq: 20 at 200MHz Current Rating (Amps): 145mA Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204426-LQW15AN62NJ00D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 62nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 2.6GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.82Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Q at Freq: 20 at 200MHz
Current Rating (Amps): 145mA
Inductance Frequency - Test: 100MHz

Buy Now
Fixed Inductors - 490-11768-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11768-2-ND
Fixed Inductors 490-11768-2-ND
62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11768-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11768-1-ND
Fixed Inductors 490-11768-1-ND
62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-11768-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-11768-6-ND
Fixed Inductors 490-11768-6-ND
62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

62nH Unshielded Wirewound Inductor 145mA 1.82Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 145MA 1.82OHM Inductor and Choke - 71-LQW15AN62NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 145MA 1.82OHM Inductor and Choke
71-LQW15AN62NJ00D
SMD 145MA 1.82OHM Inductor and Choke 71-LQW15AN62NJ00D
FIXED IND 62NH 145MA 1.82OHM SMD Product overview: LQW15AN62NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 145MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 145MA, 1.82OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN62NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 62NH 145MA 1.82OHM SMD Product overview: LQW15AN62NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 145MA, 1.82OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 145MA, 1.82OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN62NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN62NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN62NJ00D
Fixed Inductors LQW15AN62NJ00D
FIXED IND 62NH 145MA 1.82OHM SMD

FIXED IND 62NH 145MA 1.82OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204426-LQW15AN62NJ00D 490-11768-2-ND 71-LQW15AN62NJ00D LQW15AN62NJ00D
Product Name Newest Parts - LQW15AN62NJ00D Fixed Inductors SMD 145MA 1.82OHM Inductor and Choke Fixed Inductors
Inductance Range 0.0620 microH 0.0620 microH 0.0620 microH
Rated DC Current 145 milliamps 145 milliamps
DCR 1.82 ohms 1.82 ohms 1.82 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 1879023-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0180 microH
View Details
2 suppliers
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details