FIXED IND 7.5NH 570MA 0.13OHM SM Product overview: LQW15AN7N5G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N5G00D can be used for catalog matching and distributor lookup.
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)
7.5nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)
INDUCTOR, 7.5NH, 570MA, 2%, 6GHZ; Inductance:7.5nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:6GHz; DC Current Rating:570mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes
570mA 7.5nH ±2% 0402 Power Inductors ROHS
FIXED IND 7.5NH 570MA 0.13OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN7N5G00D | 490-6846-1-ND | 35R0869 | LQW15AN7N5G00D | LQW15AN7N5G00D |
| Product Name | 570MA 0.13OHM Inductor and Choke | Fixed Inductors | Inductor, 7.5Nh, 570Ma, 2%, 6Ghz; Inductance Murata | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0075 microH | 0.0075 microH | 0.0075 microH | 0.0075 microH |