Murata Power Solutions Fixed Inductors LQW15AN6N2C00D

Description
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6839-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6839-2-ND
Fixed Inductors 490-6839-2-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6839-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6839-1-ND
Fixed Inductors 490-6839-1-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6839-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6839-6-ND
Fixed Inductors 490-6839-6-ND
6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
700MA 0.09OHM Inductor and Choke - 71-LQW15AN6N2C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 0.09OHM Inductor and Choke
71-LQW15AN6N2C00D
700MA 0.09OHM Inductor and Choke 71-LQW15AN6N2C00D
FIXED IND 6.2NH 700MA 0.09OHM SM Product overview: LQW15AN6N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N2C00D can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 700MA 0.09OHM SM Product overview: LQW15AN6N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N2C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN6N2C00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN6N2C00D
700mA 6.2nH 0402 Power Inductors ROHS

700mA 6.2nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN6N2C00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN6N2C00D
Fixed Inductors LQW15AN6N2C00D
FIXED IND 6.2NH 700MA 0.09OHM SM

FIXED IND 6.2NH 700MA 0.09OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-6839-2-ND 71-LQW15AN6N2C00D LQW15AN6N2C00D LQW15AN6N2C00D
Product Name Fixed Inductors 700MA 0.09OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers