Murata Power Solutions 570MA 0.13OHM Inductor and Choke LQW15AN7N3G00D

Description
FIXED IND 7.3NH 570MA 0.13OHM SM Product overview: LQW15AN7N3G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N3G00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 7.3NH 570MA 0.13OHM SM Product overview: LQW15AN7N3G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N3G00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
570MA 0.13OHM Inductor and Choke - 71-LQW15AN7N3G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
570MA 0.13OHM Inductor and Choke
71-LQW15AN7N3G00D
570MA 0.13OHM Inductor and Choke 71-LQW15AN7N3G00D
FIXED IND 7.3NH 570MA 0.13OHM SM Product overview: LQW15AN7N3G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N3G00D can be used for catalog matching and distributor lookup.

FIXED IND 7.3NH 570MA 0.13OHM SM Product overview: LQW15AN7N3G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N3G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6844-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6844-1-ND
Fixed Inductors 490-6844-1-ND
7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6844-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6844-6-ND
Fixed Inductors 490-6844-6-ND
7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6844-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6844-2-ND
Fixed Inductors 490-6844-2-ND
7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

7.3nH Unshielded Wirewound Inductor 570mA 130mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN7N3G00D
1057414-LQW15AN7N3G00D
Fixed Inductors - LQW15AN7N3G00D 1057414-LQW15AN7N3G00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057414-LQW15AN7N3G0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 570mA Inductance: 7.3nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±2% Material - Core: Non-Magnetic Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 6GHz Frequency - Test: 100MHz Family Name: LQW15AN_00 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 130 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Alternative Parts (Cross-Reference): LQW15AN7N3G0ZB; LQW15AN7N3G0ZD; CS0402-7N5H-S; CM0402-7N3J-N; Introduction Date: March 01, 2006 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057414-LQW15AN7N3G00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 570mA
Inductance: 7.3nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 100MHz
Family Name: LQW15AN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 130 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Alternative Parts (Cross-Reference): LQW15AN7N3G0ZB; LQW15AN7N3G0ZD; CS0402-7N5H-S; CM0402-7N3J-N;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Inductor, 7.3Nh, 6Ghz, 0.57A, 0402 Rohs Compliant Murata - 76AH5592 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7.3Nh, 6Ghz, 0.57A, 0402 Rohs Compliant Murata
76AH5592
Inductor, 7.3Nh, 6Ghz, 0.57A, 0402 Rohs Compliant Murata 76AH5592
INDUCTOR, 7.3NH, 6GHZ, 0.57A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 7.3NH, 6GHZ, 0.57A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN7N3G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN7N3G00D
Fixed Inductors LQW15AN7N3G00D
FIXED IND 7.3NH 570MA 0.13OHM SM

FIXED IND 7.3NH 570MA 0.13OHM SM

Supplier's Site Datasheet
Inductor RF Chip Wirewound 7.3nH 2% 100MHz 25Q-Factor 570mA 130mOhm DCR 0402 T/R - 535-LQW15AN7N3G00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 7.3nH 2% 100MHz 25Q-Factor 570mA 130mOhm DCR 0402 T/R
535-LQW15AN7N3G00D
Inductor RF Chip Wirewound 7.3nH 2% 100MHz 25Q-Factor 570mA 130mOhm DCR 0402 T/R 535-LQW15AN7N3G00D
Inductor RF Chip Wirewound 7.3nH 2% 100MHz 25Q-Factor 570mA 130mOhm DCR 0402 T/R

Inductor RF Chip Wirewound 7.3nH 2% 100MHz 25Q-Factor 570mA 130mOhm DCR 0402 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN7N3G00D 490-6844-1-ND 1057414-LQW15AN7N3G00D 76AH5592 LQW15AN7N3G00D 535-LQW15AN7N3G00D
Product Name 570MA 0.13OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW15AN7N3G00D Inductor, 7.3Nh, 6Ghz, 0.57A, 0402 Rohs Compliant Murata Fixed Inductors Inductor RF Chip Wirewound 7.3nH 2% 100MHz 25Q-Factor 570mA 130mOhm DCR 0402 T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0073 microH 0.0073 microH 0.0073 microH 0.0073 microH
Unlock Full Specs
to access all available technical data

Similar Products

6GHz 700mA Inductor and Choke - 71-0402CS-4N3XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0043 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2126015 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47 microH
Q Factor 15
View Details