Murata Electronics Fixed Inductors LQW15AN4N0G80D

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN4N0G80DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN4N0G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4NH 1.95A 30 MOHM SMD

FIXED IND 4NH 1.95A 30 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN4N0G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4NH 1.95A 30 MOHM SMD

FIXED IND 4NH 1.95A 30 MOHM SMD

Buy Now Datasheet
SMD 1.95A 0.03OHM Inductor and Choke - 71-LQW15AN4N0G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.95A 0.03OHM Inductor and Choke
71-LQW15AN4N0G80D
SMD 1.95A 0.03OHM Inductor and Choke 71-LQW15AN4N0G80D
FIXED IND 4NH 1.95A 0.03OHM SMD Product overview: LQW15AN4N0G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.95A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.95A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N0G80D can be used for catalog matching and distributor lookup.

FIXED IND 4NH 1.95A 0.03OHM SMD Product overview: LQW15AN4N0G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.95A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.95A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N0G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN4N0G80D - 878186-LQW15AN4N0G80D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN4N0G80D
878186-LQW15AN4N0G80D
Fixed Inductors - LQW15AN4N0G80D 878186-LQW15AN4N0G80D
Manufacturer: Murata Electronics North America Win Source Part Number: 878186-LQW15AN4N0G80 D Series: * Features: Inductor Package: Reel - TR Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQW15AN4N0G80D, 490-LQW15AN4N0G80D-N D, 490-LQW15AN4N0G80DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 878186-LQW15AN4N0G80D
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQW15AN4N0G80D, 490-LQW15AN4N0G80D-ND, 490-LQW15AN4N0G80DTR

Buy Now
Fixed Inductors - LQW15AN4N0G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN4N0G80D
Fixed Inductors LQW15AN4N0G80D
FIXED IND 4NH 1.95A 0.03OHM SMD

FIXED IND 4NH 1.95A 0.03OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN4N0G80DTR-ND 71-LQW15AN4N0G80D 878186-LQW15AN4N0G80D LQW15AN4N0G80D
Product Name Fixed Inductors SMD 1.95A 0.03OHM Inductor and Choke Fixed Inductors - LQW15AN4N0G80D Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details