Murata Electronics Fixed Inductors - LQW15AN5N0G80D LQW15AN5N0G80D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923902-LQW15AN5N0G80 D Series: * Features: Inductor Package: Reel - TR Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQW15AN5N0G80D, 490-LQW15AN5N0G80D-N D, 490-LQW15AN5N0G80DTR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923902-LQW15AN5N0G80 D Series: * Features: Inductor Package: Reel - TR Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQW15AN5N0G80D, 490-LQW15AN5N0G80D-N D, 490-LQW15AN5N0G80DTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN5N0G80D - 923902-LQW15AN5N0G80D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN5N0G80D
923902-LQW15AN5N0G80D
Fixed Inductors - LQW15AN5N0G80D 923902-LQW15AN5N0G80D
Manufacturer: Murata Electronics North America Win Source Part Number: 923902-LQW15AN5N0G80 D Series: * Features: Inductor Package: Reel - TR Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQW15AN5N0G80D, 490-LQW15AN5N0G80D-N D, 490-LQW15AN5N0G80DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 923902-LQW15AN5N0G80D
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQW15AN5N0G80D, 490-LQW15AN5N0G80D-ND, 490-LQW15AN5N0G80DTR

Buy Now
Fixed Inductors - 490-LQW15AN5N0G80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5NH 1.77A 40 MOHM SMD

FIXED IND 5NH 1.77A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN5N0G80DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN5N0G80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5NH 1.77A 40 MOHM SMD

FIXED IND 5NH 1.77A 40 MOHM SMD

Buy Now Datasheet
SMD 1.77A 0.04OHM Inductor and Choke - 71-LQW15AN5N0G80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.77A 0.04OHM Inductor and Choke
71-LQW15AN5N0G80D
SMD 1.77A 0.04OHM Inductor and Choke 71-LQW15AN5N0G80D
FIXED IND 5NH 1.77A 0.04OHM SMD Product overview: LQW15AN5N0G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.77A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.77A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N0G80D can be used for catalog matching and distributor lookup.

FIXED IND 5NH 1.77A 0.04OHM SMD Product overview: LQW15AN5N0G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.77A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.77A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N0G80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN5N0G80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN5N0G80D
1.77A 5nH ±2% 0402 Power Inductors ROHS

1.77A 5nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN5N0G80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN5N0G80D
Fixed Inductors LQW15AN5N0G80D
FIXED IND 5NH 1.77A 0.04OHM SMD

FIXED IND 5NH 1.77A 0.04OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 923902-LQW15AN5N0G80D 490-LQW15AN5N0G80DDKR-ND 71-LQW15AN5N0G80D LQW15AN5N0G80D LQW15AN5N0G80D
Product Name Fixed Inductors - LQW15AN5N0G80D Fixed Inductors SMD 1.77A 0.04OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-054 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 12000 to 350 microH
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers