FIXED IND 4.2NH 1.8A 44 MOHM SMD
FIXED IND 4.2NH 1.8A 44 MOHM SMD
FIXED IND 4.2NH 1.8A 0.044OHM SM Product overview: LQW15AN4N2G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 0.044OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8A, 0.044OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N2G80D can be used for catalog matching and distributor lookup.
1.8A 4.2nH ±2% 0402 Power Inductors ROHS
FIXED IND 4.2NH 1.8A 0.044OHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-LQW15AN4N2G80DTR-ND | 71-LQW15AN4N2G80D | LQW15AN4N2G80D | LQW15AN4N2G80D |
| Product Name | Fixed Inductors | 1.8A 0.044OHM Inductor and Choke | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | |
| Configuration | Fixed |