FIXED IND 43NH 250MA 0.7OHM SMD Product overview: LQW15AN43NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN43NJ00D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 923899-LQW15AN43NJ00
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 700mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-6818-1, 490-6818-2, LQW15AN43NJ00D-ND, 490-6818-6
43nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)
43nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)
43nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)
FIXED IND 43NH 250MA 0.7OHM SMD
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN43NJ00D | 7855119 | 7855119P | 923899-LQW15AN43NJ00D | 490-6818-1-ND | LQW15AN43NJ00D |
| Product Name | SMD 250MA 0.7OHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors - LQW15AN43NJ00D | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Ferrite; Ferrite | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0430 microH | 0.0430 microH | 0.0430 microH |