Murata Power Solutions Fixed Inductors LQW15AN4N7B00D

Description
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6825-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6825-6-ND
Fixed Inductors 490-6825-6-ND
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6825-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6825-2-ND
Fixed Inductors 490-6825-2-ND
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6825-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6825-1-ND
Fixed Inductors 490-6825-1-ND
4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

4.7nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
750MA 0.07OHM Inductor and Choke - 71-LQW15AN4N7B00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.07OHM Inductor and Choke
71-LQW15AN4N7B00D
750MA 0.07OHM Inductor and Choke 71-LQW15AN4N7B00D
FIXED IND 4.7NH 750MA 0.07OHM SM Product overview: LQW15AN4N7B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N7B00D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 750MA 0.07OHM SM Product overview: LQW15AN4N7B00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N7B00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7855129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855129
Surface Mount Inductors 7855129
Murata LQW15AN4N7B00D

Murata LQW15AN4N7B00D

Supplier's Site
Surface Mount Inductors - 7855129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7855129P
Surface Mount Inductors 7855129P
Murata LQW15AN4N7B00D

Murata LQW15AN4N7B00D

Supplier's Site
Surface Mount Inductors - 1675665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675665
Surface Mount Inductors 1675665
Murata LQW15AN4N7B00D

Murata LQW15AN4N7B00D

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN4N7B00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN4N7B00D
750mA 4.7nH 0402 Power Inductors ROHS

750mA 4.7nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN4N7B00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN4N7B00D
Fixed Inductors LQW15AN4N7B00D
FIXED IND 4.7NH 750MA 0.07OHM SM

FIXED IND 4.7NH 750MA 0.07OHM SM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqw15An Series, 4.7 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata - 45Y5476 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw15An Series, 4.7 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata
45Y5476
Surface Mount High Frequency Inductor, Lqw15An Series, 4.7 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata 45Y5476
Surface Mount High Frequency Inductor, LQW15AN Series, 4.7 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW15AN Series, 4.7 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6825-6-ND 71-LQW15AN4N7B00D 7855129 7855129P LQW15AN4N7B00D LQW15AN4N7B00D 45Y5476
Product Name Fixed Inductors 750MA 0.07OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Surface Mount High Frequency Inductor, Lqw15An Series, 4.7 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Ferrite; Ferrite Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details