Murata Electronics Fixed Inductors LQW15AN47NG80D

Description
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7644-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7644-6-ND
Fixed Inductors 490-7644-6-ND
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7644-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7644-2-ND
Fixed Inductors 490-7644-2-ND
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7644-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7644-1-ND
Fixed Inductors 490-7644-1-ND
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
440MA 0.648OHM Inductor and Choke - 71-LQW15AN47NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
440MA 0.648OHM Inductor and Choke
71-LQW15AN47NG80D
440MA 0.648OHM Inductor and Choke 71-LQW15AN47NG80D
FIXED IND 47NH 440MA 0.648OHM SM Product overview: LQW15AN47NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MA, 0.648OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 440MA, 0.648OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN47NG80D can be used for catalog matching and distributor lookup.

FIXED IND 47NH 440MA 0.648OHM SM Product overview: LQW15AN47NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MA, 0.648OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 440MA, 0.648OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN47NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN47NG80D
878185-LQW15AN47NG80D
Fixed Inductors - LQW15AN47NG80D 878185-LQW15AN47NG80D
Manufacturer: Murata Electronics North America Win Source Part Number: 878185-LQW15AN47NG80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: 47 nH Unshielded Wirewound Inductor 440 mA 648mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-7644-1, 490-7644-2, 490-7644-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 878185-LQW15AN47NG80D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: 47 nH Unshielded Wirewound Inductor 440 mA 648mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-7644-1, 490-7644-2, 490-7644-6

Buy Now Datasheet
Fixed Inductors - LQW15AN47NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN47NG80D
Fixed Inductors LQW15AN47NG80D
FIXED IND 47NH 440MA 0.648OHM SM

FIXED IND 47NH 440MA 0.648OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN47NG80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN47NG80D
440mA 47nH ±2% 0402 Power Inductors ROHS

440mA 47nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 47Nh, 3.2Ghz, 0.44A, 0402 Murata - 62AK3827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Nh, 3.2Ghz, 0.44A, 0402 Murata
62AK3827
Inductor, 47Nh, 3.2Ghz, 0.44A, 0402 Murata 62AK3827
INDUCTOR, 47NH, 3.2GHZ, 0.44A, 0402

INDUCTOR, 47NH, 3.2GHZ, 0.44A, 0402

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-7644-6-ND 71-LQW15AN47NG80D 878185-LQW15AN47NG80D LQW15AN47NG80D LQW15AN47NG80D 62AK3827
Product Name Fixed Inductors 440MA 0.648OHM Inductor and Choke Fixed Inductors - LQW15AN47NG80D Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 47Nh, 3.2Ghz, 0.44A, 0402 Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - 1-2176782-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details