Murata Electronics Fixed Inductors LQW15AN6N3J80D

Description
6.3nH Unshielded Wirewound Inductor 1.6A 57mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.3nH Unshielded Wirewound Inductor 1.6A 57mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN6N3J80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15AN6N3J80D-ND
Fixed Inductors LQW15AN6N3J80D-ND
6.3nH Unshielded Wirewound Inductor 1.6A 57mOhm Max 0402 (1005 Metric)

6.3nH Unshielded Wirewound Inductor 1.6A 57mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW15AN6N3J80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-14N 0201DS-14NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers