Murata Electronics Fixed Inductors LQW15AN53NG8ZD

Description
53nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
53nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15493-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15493-2-ND
Fixed Inductors 490-15493-2-ND
53nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)

53nH Unshielded Wirewound Inductor 415mA 696mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15493-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N2 016008C-2N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details