Murata Electronics 570MA 0.13OHM Inductor and Choke LQW15AN7N2G00D

Description
FIXED IND 7.2NH 570MA 0.13OHM SM Product overview: LQW15AN7N2G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N2G00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 7.2NH 570MA 0.13OHM SM Product overview: LQW15AN7N2G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N2G00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
570MA 0.13OHM Inductor and Choke - 71-LQW15AN7N2G00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
570MA 0.13OHM Inductor and Choke
71-LQW15AN7N2G00D
570MA 0.13OHM Inductor and Choke 71-LQW15AN7N2G00D
FIXED IND 7.2NH 570MA 0.13OHM SM Product overview: LQW15AN7N2G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N2G00D can be used for catalog matching and distributor lookup.

FIXED IND 7.2NH 570MA 0.13OHM SM Product overview: LQW15AN7N2G00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 570MA, 0.13OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 570MA, 0.13OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN7N2G00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW15AN7N2G00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 7.2NH 570MA 130 MOHM

FIXED IND 7.2NH 570MA 130 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN7N2G00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 7.2NH 570MA 130 MOHM

FIXED IND 7.2NH 570MA 130 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN7N2G00DTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
Fixed Inductors - LQW15AN7N2G00D - 923907-LQW15AN7N2G00D - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN7N2G00D
923907-LQW15AN7N2G00D
Fixed Inductors - LQW15AN7N2G00D 923907-LQW15AN7N2G00D
Manufacturer: Murata Electronics North America Win Source Part Number: 923907-LQW15AN7N2G00 D Series: * Features: Inductor Package: Reel - TR Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQW15AN7N2G00D, 490-LQW15AN7N2G00D-N D, 490-LQW15AN7N2G00DTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 923907-LQW15AN7N2G00D
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQW15AN7N2G00D, 490-LQW15AN7N2G00D-ND, 490-LQW15AN7N2G00DTR

Buy Now
Fixed Inductors - LQW15AN7N2G00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN7N2G00D
Fixed Inductors LQW15AN7N2G00D
FIXED IND 7.2NH 570MA 0.13OHM SM

FIXED IND 7.2NH 570MA 0.13OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN7N2G00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN7N2G00D
570mA 7.2nH ±2% 0402 Power Inductors ROHS

570mA 7.2nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW15AN7N2G00D 490-LQW15AN7N2G00DDKR-ND 923907-LQW15AN7N2G00D LQW15AN7N2G00D LQW15AN7N2G00D
Product Name 570MA 0.13OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQW15AN7N2G00D Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0072 microH 0.0072 microH 0.0072 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-80U - Triad Magnetics
Specs
Rated DC Current 20000 milliamps
DCR 4 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details