Murata Power Solutions 700MA 0.09OHM Inductor and Choke LQW15AN6N8J00D

Description
FIXED IND 6.8NH 700MA 0.09OHM SM Product overview: LQW15AN6N8J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N8J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8NH 700MA 0.09OHM SM Product overview: LQW15AN6N8J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N8J00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
700MA 0.09OHM Inductor and Choke - 71-LQW15AN6N8J00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
700MA 0.09OHM Inductor and Choke
71-LQW15AN6N8J00D
700MA 0.09OHM Inductor and Choke 71-LQW15AN6N8J00D
FIXED IND 6.8NH 700MA 0.09OHM SM Product overview: LQW15AN6N8J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N8J00D can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 700MA 0.09OHM SM Product overview: LQW15AN6N8J00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 0.09OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 0.09OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN6N8J00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1142-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1142-6-ND
Fixed Inductors 490-1142-6-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1142-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1142-2-ND
Fixed Inductors 490-1142-2-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1142-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1142-1-ND
Fixed Inductors 490-1142-1-ND
6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN6N8J00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN6N8J00D
700mA 6.8nH ±5% 0402 Power Inductors ROHS

700mA 6.8nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet
FIXED IND 6.8NH 700MA 90 MOHM - LQW15AN6N8J00D - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FIXED IND 6.8NH 700MA 90 MOHM
LQW15AN6N8J00D
FIXED IND 6.8NH 700MA 90 MOHM LQW15AN6N8J00D
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN6N8J00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN6N8J00D
Fixed Inductors LQW15AN6N8J00D
FIXED IND 6.8NH 700MA 0.09OHM SM

FIXED IND 6.8NH 700MA 0.09OHM SM

Supplier's Site Datasheet
Inductor, 6.8Nh, 0.7A, 0402, Unshielded; Inductance Murata - 49AC3937 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Nh, 0.7A, 0402, Unshielded; Inductance Murata
49AC3937
Inductor, 6.8Nh, 0.7A, 0402, Unshielded; Inductance Murata 49AC3937
INDUCTOR, 6.8NH, 0.7A, 0402, UNSHIELDED; Inductance:6.8nH; Product Range:LQW15AN_00 Series; DC Current Rating:700mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.09ohm; RoHS Compliant: Yes

INDUCTOR, 6.8NH, 0.7A, 0402, UNSHIELDED; Inductance:6.8nH; Product Range:LQW15AN_00 Series; DC Current Rating:700mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.09ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN6N8J00D 490-1142-6-ND LQW15AN6N8J00D LQW15AN6N8J00D LQW15AN6N8J00D 49AC3937
Product Name 700MA 0.09OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors FIXED IND 6.8NH 700MA 90 MOHM Fixed Inductors Inductor, 6.8Nh, 0.7A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0068 microH 0.0068 microH 0.0068 microH 0.0068 microH 0.0068 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers