FIXED IND 4.1NH 1.8A 0.044OHM SM Product overview: LQW15AN4N1G80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8A, 0.044OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.8A, 0.044OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN4N1G80D can be used for catalog matching and distributor lookup.
FIXED IND 4.1NH 1.8A 44 MOHM SMD
FIXED IND 4.1NH 1.8A 44 MOHM SMD
FIXED IND 4.1NH 1.8A 0.044OHM SM
1.8A 4.1nH ±2% 0402 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LQW15AN4N1G80D | 490-LQW15AN4N1G80DCT-ND | LQW15AN4N1G80D | LQW15AN4N1G80D |
| Product Name | 1.8A 0.044OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0041 microH | 0.0041 microH | 0.0041 microH |