Murata Electronics Fixed Inductors LQW15AN6N2G8ZD

Description
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15550-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15550-6-ND
Fixed Inductors 490-15550-6-ND
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15550-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15550-2-ND
Fixed Inductors 490-15550-2-ND
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15550-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15550-1-ND
Fixed Inductors 490-15550-1-ND
6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

6.2nH Unshielded Wirewound Inductor 1.6A 56mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 6.2Nh, 8Ghz, 1.6A, 0402 Murata - 62AK3828 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Nh, 8Ghz, 1.6A, 0402 Murata
62AK3828
Inductor, 6.2Nh, 8Ghz, 1.6A, 0402 Murata 62AK3828
INDUCTOR, 6.2NH, 8GHZ, 1.6A, 0402

INDUCTOR, 6.2NH, 8GHZ, 1.6A, 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15550-6-ND 62AK3828
Product Name Fixed Inductors Inductor, 6.2Nh, 8Ghz, 1.6A, 0402 Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2275JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125969 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 15
View Details
Storage Choke, high design - DSH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 10 to 2000 microH
View Details