Murata Electronics Fixed Inductors LQW15AN47NJ8ZD

Description
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15450-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15450-1-ND
Fixed Inductors 490-15450-1-ND
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15450-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15450-6-ND
Fixed Inductors 490-15450-6-ND
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15450-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15450-2-ND
Fixed Inductors 490-15450-2-ND
47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

47nH Unshielded Wirewound Inductor 440mA 648mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15450-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-6N9 016008C-6N9XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details