Murata Electronics Fixed Inductors LQW15AN6N8G80D

Description
6.8nH Unshielded Wirewound Inductor 1.45A 68mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 1.45A 68mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14714-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14714-6-ND
Fixed Inductors 490-14714-6-ND
6.8nH Unshielded Wirewound Inductor 1.45A 68mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 1.45A 68mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14714-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14714-1-ND
Fixed Inductors 490-14714-1-ND
6.8nH Unshielded Wirewound Inductor 1.45A 68mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 1.45A 68mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14714-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14714-2-ND
Fixed Inductors 490-14714-2-ND
6.8nH Unshielded Wirewound Inductor 1.45A 68mOhm Max 0402 (1005 Metric)

6.8nH Unshielded Wirewound Inductor 1.45A 68mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 6.8Nh, 7Ghz, 1.45A, 0402 Rohs Compliant Murata - 52AK8606 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Nh, 7Ghz, 1.45A, 0402 Rohs Compliant Murata
52AK8606
Inductor, 6.8Nh, 7Ghz, 1.45A, 0402 Rohs Compliant Murata 52AK8606
INDUCTOR, 6.8NH, 7GHZ, 1.45A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 6.8NH, 7GHZ, 1.45A, 0402 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN6N8G80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN6N8G80D
1.45A 6.8nH ±2% 0402 Power Inductors ROHS

1.45A 6.8nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-14714-6-ND 52AK8606 LQW15AN6N8G80D
Product Name Fixed Inductors Inductor, 6.8Nh, 7Ghz, 1.45A, 0402 Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3639D151N-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details