Murata Electronics Fixed Inductors LQW15AN7N3J8ZD

Description
7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15574-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15574-1-ND
Fixed Inductors 490-15574-1-ND
7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15574-2-ND
Fixed Inductors 490-15574-2-ND
7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15574-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15574-6-ND
Fixed Inductors 490-15574-6-ND
7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

7.3nH Unshielded Wirewound Inductor 1.7A 50mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15574-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1048400 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-2N2XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0022 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers