FIXED IND 5.4NH 800MA 0.051OHM Product overview: LQW15AN5N4C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.051OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.051OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N4C10D can be used for catalog matching and distributor lookup.
800mA 5.4nH 0402 Power Inductors ROHS
FIXED IND 5.4NH 800MA 0.051OHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN5N4C10D | 490-LQW15AN5N4C10DTR-ND | LQW15AN5N4C10D | LQW15AN5N4C10D |
| Product Name | 800MA 0.051OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Inductance Range | 0.0054 microH | 0.0054 microH | 0.0054 microH | |
| Packing Method | Tape & Reel (TR) | Tape Reel |