Murata Electronics Fixed Inductors LQW15AN4N5B8ZD

Description
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15471-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15471-1-ND
Fixed Inductors 490-15471-1-ND
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15471-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15471-6-ND
Fixed Inductors 490-15471-6-ND
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15471-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15471-2-ND
Fixed Inductors 490-15471-2-ND
4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

4.5nH Unshielded Wirewound Inductor 1.45A 60mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15471-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-R12 0402CS-R12XJRW , 0402CS-R12XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CME2425-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers