Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15AN5N6C80D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328003-LQW15AN5N6C8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 5.6 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 8GHz DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.77 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328003-LQW15AN5N6C8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 5.6 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 8GHz DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.77 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328003-LQW15AN5N6C80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328003-LQW15AN5N6C80D
Inductors, Coils, Chokes - Fixed Inductors 1328003-LQW15AN5N6C80D
Manufacturer: Murata Electronics Win Source Part Number: 1328003-LQW15AN5N6C8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 5.6 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±0.2nH Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 8GHz DC Resistance (DCR): 40mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.77 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328003-LQW15AN5N6C80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 5.6 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 8GHz
DC Resistance (DCR): 40mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.77 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN5N6C80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6NH 1.77A 40 MOHM

FIXED IND 5.6NH 1.77A 40 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN5N6C80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.6NH 1.77A 40 MOHM

FIXED IND 5.6NH 1.77A 40 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN5N6C80DTR-ND - DigiKey
Thief River Falls, MN, United States
5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

5.6nH Unshielded Wirewound Inductor 1.77A 40mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
1.77A 0.04OHM Inductor and Choke - 71-LQW15AN5N6C80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.77A 0.04OHM Inductor and Choke
71-LQW15AN5N6C80D
1.77A 0.04OHM Inductor and Choke 71-LQW15AN5N6C80D
FIXED IND 5.6NH 1.77A 0.04OHM SM Product overview: LQW15AN5N6C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.77A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N6C80D can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 1.77A 0.04OHM SM Product overview: LQW15AN5N6C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.77A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.77A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN5N6C80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328003-LQW15AN5N6C80D 490-LQW15AN5N6C80DCT-ND 71-LQW15AN5N6C80D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 1.77A 0.04OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP1JFTTD121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 3631B331KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details