Murata Power Solutions Fixed Inductors LQW15AN56NG00D

Description
56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6830-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6830-2-ND
Fixed Inductors 490-6830-2-ND
56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6830-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6830-1-ND
Fixed Inductors 490-6830-1-ND
56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6830-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6830-6-ND
Fixed Inductors 490-6830-6-ND
56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 200mA 1.17Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 200MA 1.17OHM Inductor and Choke - 71-LQW15AN56NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200MA 1.17OHM Inductor and Choke
71-LQW15AN56NG00D
SMD 200MA 1.17OHM Inductor and Choke 71-LQW15AN56NG00D
FIXED IND 56NH 200MA 1.17OHM SMD Product overview: LQW15AN56NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN56NG00D can be used for catalog matching and distributor lookup.

FIXED IND 56NH 200MA 1.17OHM SMD Product overview: LQW15AN56NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN56NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 56nH 2% - 535-LQW15AN56NG00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 56nH 2%
535-LQW15AN56NG00D
Fixed Inductors 56nH 2% 535-LQW15AN56NG00D
Fixed Inductors 56nH 2%

Fixed Inductors 56nH 2%

Supplier's Site
Inductor, 56Nh, 0.2A, 0402, Unshielded; Inductance Murata - 49AC3934 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 0.2A, 0402, Unshielded; Inductance Murata
49AC3934
Inductor, 56Nh, 0.2A, 0402, Unshielded; Inductance Murata 49AC3934
INDUCTOR, 56NH, 0.2A, 0402, UNSHIELDED; Inductance:56nH; Product Range:LQW15AN_00 Series; DC Current Rating:200mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:1.17ohm; RoHS Compliant: Yes

INDUCTOR, 56NH, 0.2A, 0402, UNSHIELDED; Inductance:56nH; Product Range:LQW15AN_00 Series; DC Current Rating:200mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:1.17ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN56NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN56NG00D
Fixed Inductors LQW15AN56NG00D
FIXED IND 56NH 200MA 1.17OHM SMD

FIXED IND 56NH 200MA 1.17OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN56NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN56NG00D
200mA 56nH ±2% 0402 Power Inductors ROHS

200mA 56nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6830-2-ND 71-LQW15AN56NG00D 535-LQW15AN56NG00D 49AC3934 LQW15AN56NG00D LQW15AN56NG00D
Product Name Fixed Inductors SMD 200MA 1.17OHM Inductor and Choke Fixed Inductors 56nH 2% Inductor, 56Nh, 0.2A, 0402, Unshielded; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1280 ohms
View Details
2 suppliers